Vishay Intertechnology, Inc. Wirewound Resistors 12watt 10Kohms 5% HLW12A1E10K00JE

Description
Wirewound Resistors 12watt 10Kohms 5%
Request a Quote
Description
Wirewound Resistors 12watt 10Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 12watt 10Kohms 5% - HLW12A1E10K00JE - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 12watt 10Kohms 5%
HLW12A1E10K00JE
Wirewound Resistors 12watt 10Kohms 5% HLW12A1E10K00JE
Wirewound Resistors 12watt 10Kohms 5%

Wirewound Resistors 12watt 10Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW12A1E10K00JE
Product Name Wirewound Resistors 12watt 10Kohms 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details