Vishay Intertechnology, Inc. 3W,470,1%,BULK HLW03A2Z470R0FF

Description
3W,470,1%,BULK
Request a Quote
Description
3W,470,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,470,1%,BULK - HLW03A2Z470R0FF - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,470,1%,BULK
HLW03A2Z470R0FF
3W,470,1%,BULK HLW03A2Z470R0FF
3W,470,1%,BULK

3W,470,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW03A2Z470R0FF
Product Name 3W,470,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers