Vishay Intertechnology, Inc. 3W,3.3,5%,BULK HLW03A2Z3R300JF

Description
3W,3.3,5%,BULK
Request a Quote
Description
3W,3.3,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,3.3,5%,BULK - HLW03A2Z3R300JF - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,3.3,5%,BULK
HLW03A2Z3R300JF
3W,3.3,5%,BULK HLW03A2Z3R300JF
3W,3.3,5%,BULK

3W,3.3,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW03A2Z3R300JF
Product Name 3W,3.3,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers