Vishay Precision Group Wirewound Resistor, 2Kohm, 20W, 5%; Resistance Vishay HLW-20-A1Z 2K 5%

Description
WIREWOUND RESISTOR, 2KOHM, 20W, 5%; Resistance:2kohm; Product Range:HLW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:50.8mmRoHS Compliant: No
Datasheet
Description
WIREWOUND RESISTOR, 2KOHM, 20W, 5%; Resistance:2kohm; Product Range:HLW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:50.8mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2Kohm, 20W, 5%; Resistance Vishay - 27C3483 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 20W, 5%; Resistance Vishay
27C3483
Wirewound Resistor, 2Kohm, 20W, 5%; Resistance Vishay 27C3483
WIREWOUND RESISTOR, 2KOHM, 20W, 5%; Resistance:2kohm; Product Range:HLW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:50.8mmRoHS Compliant: No

WIREWOUND RESISTOR, 2KOHM, 20W, 5%; Resistance:2kohm; Product Range:HLW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:50.8mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27C3483
Product Name Wirewound Resistor, 2Kohm, 20W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879927-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details