Vishay Intertechnology, Inc. Power ResistorSeries:HLW; Resistance:601ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat... HLW-12-A1Z601OHM5F01

Description
Power ResistorSeries:HLW; Resistance:601ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
Request a Quote
Description
Power ResistorSeries:HLW; Resistance:601ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:HLW; Resistance:601ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat... - HLW-12-A1Z601OHM5F01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:HLW; Resistance:601ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
HLW-12-A1Z601OHM5F01
Power ResistorSeries:HLW; Resistance:601ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat... HLW-12-A1Z601OHM5F01
Power ResistorSeries:HLW; Resistance:601ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...

Power ResistorSeries:HLW; Resistance:601ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW-12-A1Z601OHM5F01
Product Name Power ResistorSeries:HLW; Resistance:601ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers