Vishay Intertechnology, Inc. 10W,6,5%,BULK HLM01010Z6R000JJ

Description
10W,6,5%,BULK
Request a Quote
Description
10W,6,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10W,6,5%,BULK - HLM01010Z6R000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,6,5%,BULK
HLM01010Z6R000JJ
10W,6,5%,BULK HLM01010Z6R000JJ
10W,6,5%,BULK

10W,6,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLM01010Z6R000JJ
Product Name 10W,6,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details