Vishay Precision Group Resistor HLA-100-06Z

Description
RESISTOR 10KOHMS 100W 5PERCENT TOLERANCE CERAMIC. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR 10KOHMS 100W 5PERCENT TOLERANCE CERAMIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 50002904 - Radwell International
Willingboro, NJ, United States
Resistor
50002904
Resistor 50002904
RESISTOR 10KOHMS 100W 5PERCENT TOLERANCE CERAMIC. FREE 2 YEAR RADWELL WARRANTY

RESISTOR 10KOHMS 100W 5PERCENT TOLERANCE CERAMIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 50002904
Product Name Resistor
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details