Wirewound Resistors - Chassis Mount 225watts 750ohms 5%
750 Ohms ±5% 225W Wirewound Chassis Mount Resistor
RES CHAS MNT 750 OHM 5% 225W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | HL22507Z750R0JJ | HLD-750-ND | HL22507Z750R0JJ |
| Product Name | Wirewound Resistors - Chassis Mount 225watts 750ohms 5% | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 750 ohms | 750 ohms | 750 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use |