Vishay Intertechnology, Inc. Wirewound Resistors 225watts 30ohms 5% HL22507Z30R00JJ

Description
Wirewound Resistors 225watts 30ohms 5%
Request a Quote
Description
Wirewound Resistors 225watts 30ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 225watts 30ohms 5% - HL22507Z30R00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 225watts 30ohms 5%
HL22507Z30R00JJ
Wirewound Resistors 225watts 30ohms 5% HL22507Z30R00JJ
Wirewound Resistors 225watts 30ohms 5%

Wirewound Resistors 225watts 30ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HL22507Z30R00JJ
Product Name Wirewound Resistors 225watts 30ohms 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers