Vishay Intertechnology, Inc. RES 2.5K OHM 5% 225W TUBULAR WW HL22507Z2K500JJ

Description
RES 2.5Kohm 5% 225W TUBULAR WW
Request a Quote Datasheet
Description
RES 2.5Kohm 5% 225W TUBULAR WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 5% 225W TUBULAR WW - HL22507Z2K500JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 5% 225W TUBULAR WW
HL22507Z2K500JJ
RES 2.5K OHM 5% 225W TUBULAR WW HL22507Z2K500JJ
RES 2.5Kohm 5% 225W TUBULAR WW

RES 2.5Kohm 5% 225W TUBULAR WW

Supplier's Site
Chassis Mount Resistors - HLD-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLD-2.5K-ND
Chassis Mount Resistors HLD-2.5K-ND
2.5 kOhms ±5% 225W Wirewound Chassis Mount Resistor

2.5 kOhms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL22507Z2K500JJ
Chassis Mount Resistors HL22507Z2K500JJ
RES CHAS MNT 2.5K OHM 5% 225W

RES CHAS MNT 2.5K OHM 5% 225W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL22507Z2K500JJ HLD-2.5K-ND HL22507Z2K500JJ
Product Name RES 2.5K OHM 5% 225W TUBULAR WW Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 2500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 225 watts 225 watts 225 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers