Vishay Intertechnology, Inc. Chassis Mount Resistors HL22507Z250R0JJ

Description
250 Ohms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 Ohms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HLD-250-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLD-250-ND
Chassis Mount Resistors HLD-250-ND
250 Ohms ±5% 225W Wirewound Chassis Mount Resistor

250 Ohms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 225watts 25ohms 5% - HL22507Z250R0JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 225watts 25ohms 5%
HL22507Z250R0JJ
Wirewound Resistors - Chassis Mount 225watts 25ohms 5% HL22507Z250R0JJ
Wirewound Resistors - Chassis Mount 225watts 25ohms 5%

Wirewound Resistors - Chassis Mount 225watts 25ohms 5%

Supplier's Site
Shenzhen, China
Chassis Mount Resistors
HL22507Z250R0JJ
Chassis Mount Resistors HL22507Z250R0JJ
RES CHAS MNT 250 OHM 5% 225W

RES CHAS MNT 250 OHM 5% 225W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HLD-250-ND HL22507Z250R0JJ HL22507Z250R0JJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount 225watts 25ohms 5% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 250 ohms 25 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers