Vishay Precision Group Wirewound Resistors - Chassis Mount 225watts 200ohms 5% HL22507Z200R0JJ

Description
Wirewound Resistors - Chassis Mount 225watts 200ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 225watts 200ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 225watts 200ohms 5% - HL22507Z200R0JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 225watts 200ohms 5%
HL22507Z200R0JJ
Wirewound Resistors - Chassis Mount 225watts 200ohms 5% HL22507Z200R0JJ
Wirewound Resistors - Chassis Mount 225watts 200ohms 5%

Wirewound Resistors - Chassis Mount 225watts 200ohms 5%

Supplier's Site
Chassis Mount Resistors - HLD-200-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLD-200-ND
Chassis Mount Resistors HLD-200-ND
200 Ohms ±5% 225W Wirewound Chassis Mount Resistor

200 Ohms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL22507Z200R0JJ
Chassis Mount Resistors HL22507Z200R0JJ
RES CHAS MNT 200 OHM 5% 225W

RES CHAS MNT 200 OHM 5% 225W

Supplier's Site Datasheet
Res, 200R, 5%, 225W, Wirewound; Resistance Vishay - 45C2215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 225W, Wirewound; Resistance Vishay
45C2215
Res, 200R, 5%, 225W, Wirewound; Resistance Vishay 45C2215
RES, 200R, 5%, 225W, WIREWOUND; Resistance:200ohm; Product Range:HL Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 200R, 5%, 225W, WIREWOUND; Resistance:200ohm; Product Range:HL Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number HL22507Z200R0JJ HLD-200-ND HL22507Z200R0JJ 45C2215
Product Name Wirewound Resistors - Chassis Mount 225watts 200ohms 5% Chassis Mount Resistors Chassis Mount Resistors Res, 200R, 5%, 225W, Wirewound; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details