Vishay Precision Group Wirewound ResistorsSeries:HL; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:225W; Ope... HL22507E5R000JE

Description
Wirewound ResistorsSeries:HL; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:225W; Ope...
Request a Quote
Description
Wirewound ResistorsSeries:HL; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:225W; Ope...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:HL; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:225W; Ope... - HL22507E5R000JE - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:HL; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:225W; Ope...
HL22507E5R000JE
Wirewound ResistorsSeries:HL; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:225W; Ope... HL22507E5R000JE
Wirewound ResistorsSeries:HL; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:225W; Ope...

Wirewound ResistorsSeries:HL; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:225W; Ope...

Supplier's Site
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Silicone - 70201825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Silicone
70201825
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Silicone 70201825
Resistor;Wirewound;R es 5 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Silicone

Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Silicone

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number HL22507E5R000JE 70201825
Product Name Wirewound ResistorsSeries:HL; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:225W; Ope... Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Silicone
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details