Vishay Intertechnology, Inc. RES 50K OHM 5% 100W TUBULAR WW HL10006Z50K00JJ

Description
RES 50Kohm 5% 100W TUBULAR WW
Request a Quote Datasheet
Description
RES 50Kohm 5% 100W TUBULAR WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 5% 100W TUBULAR WW - HL10006Z50K00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 5% 100W TUBULAR WW
HL10006Z50K00JJ
RES 50K OHM 5% 100W TUBULAR WW HL10006Z50K00JJ
RES 50Kohm 5% 100W TUBULAR WW

RES 50Kohm 5% 100W TUBULAR WW

Supplier's Site
Chassis Mount Resistors - HLC-50K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLC-50K-ND
Chassis Mount Resistors HLC-50K-ND
50 kOhms ±5% 100W Wirewound Chassis Mount Resistor

50 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL10006Z50K00JJ
Chassis Mount Resistors HL10006Z50K00JJ
RES CHAS MNT 50K OHM 5% 100W

RES CHAS MNT 50K OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL10006Z50K00JJ HLC-50K-ND HL10006Z50K00JJ
Product Name RES 50K OHM 5% 100W TUBULAR WW Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 50000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers