Vishay Intertechnology, Inc. Chassis Mount Resistors HL10006Z500R0JJ

Description
500 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HLC-500-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLC-500-ND
Chassis Mount Resistors HLC-500-ND
500 Ohms ±5% 100W Wirewound Chassis Mount Resistor

500 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 500 OHM 5% 100W TUBULAR WW - HL10006Z500R0JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 5% 100W TUBULAR WW
HL10006Z500R0JJ
RES 500 OHM 5% 100W TUBULAR WW HL10006Z500R0JJ
RES 500ohm 5% 100W TUBULAR WW

RES 500ohm 5% 100W TUBULAR WW

Supplier's Site
Shenzhen, China
Chassis Mount Resistors
HL10006Z500R0JJ
Chassis Mount Resistors HL10006Z500R0JJ
RES CHAS MNT 500 OHM 5% 100W

RES CHAS MNT 500 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HLC-500-ND HL10006Z500R0JJ HL10006Z500R0JJ
Product Name Chassis Mount Resistors RES 500 OHM 5% 100W TUBULAR WW Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details