Vishay Intertechnology, Inc. RES 3.0 OHM 5% 100W TUBULAR WW HL10006Z3R000JJ

Description
RES 3.0ohm 5% 100W TUBULAR WW
Request a Quote Datasheet
Description
RES 3.0ohm 5% 100W TUBULAR WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM 5% 100W TUBULAR WW - HL10006Z3R000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 5% 100W TUBULAR WW
HL10006Z3R000JJ
RES 3.0 OHM 5% 100W TUBULAR WW HL10006Z3R000JJ
RES 3.0ohm 5% 100W TUBULAR WW

RES 3.0ohm 5% 100W TUBULAR WW

Supplier's Site
Chassis Mount Resistors - HLC-3.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLC-3.0-ND
Chassis Mount Resistors HLC-3.0-ND
3 Ohms ±5% 100W Wirewound Chassis Mount Resistor

3 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL10006Z3R000JJ
Chassis Mount Resistors HL10006Z3R000JJ
RES CHAS MNT 3 OHM 5% 100W

RES CHAS MNT 3 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL10006Z3R000JJ HLC-3.0-ND HL10006Z3R000JJ
Product Name RES 3.0 OHM 5% 100W TUBULAR WW Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers