Vishay Intertechnology, Inc. RES 2.5K OHM 5% 100W TUBULAR WW HL10006Z2K500JJ

Description
RES 2.5Kohm 5% 100W TUBULAR WW
Request a Quote Datasheet
Description
RES 2.5Kohm 5% 100W TUBULAR WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 5% 100W TUBULAR WW - HL10006Z2K500JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 5% 100W TUBULAR WW
HL10006Z2K500JJ
RES 2.5K OHM 5% 100W TUBULAR WW HL10006Z2K500JJ
RES 2.5Kohm 5% 100W TUBULAR WW

RES 2.5Kohm 5% 100W TUBULAR WW

Supplier's Site
Chassis Mount Resistors - HLC-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLC-2.5K-ND
Chassis Mount Resistors HLC-2.5K-ND
2.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor

2.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL10006Z2K500JJ
Chassis Mount Resistors HL10006Z2K500JJ
RES CHAS MNT 2.5K OHM 5% 100W

RES CHAS MNT 2.5K OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL10006Z2K500JJ HLC-2.5K-ND HL10006Z2K500JJ
Product Name RES 2.5K OHM 5% 100W TUBULAR WW Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 2500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - C3A8R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details