Vishay Intertechnology, Inc. Chassis Mount Resistors HL10006Z1R000JJ

Description
1 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HLC-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLC-1.0-ND
Chassis Mount Resistors HLC-1.0-ND
1 Ohms ±5% 100W Wirewound Chassis Mount Resistor

1 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.0 OHM 5% 100W TUBULAR WW - HL10006Z1R000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 5% 100W TUBULAR WW
HL10006Z1R000JJ
RES 1.0 OHM 5% 100W TUBULAR WW HL10006Z1R000JJ
RES 1.0ohm 5% 100W TUBULAR WW

RES 1.0ohm 5% 100W TUBULAR WW

Supplier's Site
Shenzhen, China
Chassis Mount Resistors
HL10006Z1R000JJ
Chassis Mount Resistors HL10006Z1R000JJ
RES CHAS MNT 1 OHM 5% 100W

RES CHAS MNT 1 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HLC-1.0-ND HL10006Z1R000JJ HL10006Z1R000JJ
Product Name Chassis Mount Resistors RES 1.0 OHM 5% 100W TUBULAR WW Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details