Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 100watts 10ohms 5% HL10006Z10R00JJ

Description
Wirewound Resistors - Chassis Mount 100watts 10ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 100watts 10ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 100watts 10ohms 5% - HL10006Z10R00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 100watts 10ohms 5%
HL10006Z10R00JJ
Wirewound Resistors - Chassis Mount 100watts 10ohms 5% HL10006Z10R00JJ
Wirewound Resistors - Chassis Mount 100watts 10ohms 5%

Wirewound Resistors - Chassis Mount 100watts 10ohms 5%

Supplier's Site
Chassis Mount Resistors - HLC-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLC-10-ND
Chassis Mount Resistors HLC-10-ND
10 Ohms ±5% 100W Wirewound Chassis Mount Resistor

10 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL10006Z10R00JJ
Chassis Mount Resistors HL10006Z10R00JJ
RES CHAS MNT 10 OHM 5% 100W

RES CHAS MNT 10 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL10006Z10R00JJ HLC-10-ND HL10006Z10R00JJ
Product Name Wirewound Resistors - Chassis Mount 100watts 10ohms 5% Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details