Vishay Intertechnology, Inc. Wirewound Resistors 100watts 10Kohms 5% HL10006Z10K00JJ

Description
Wirewound Resistors 100watts 10Kohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 100watts 10Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 100watts 10Kohms 5% - HL10006Z10K00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 100watts 10Kohms 5%
HL10006Z10K00JJ
Wirewound Resistors 100watts 10Kohms 5% HL10006Z10K00JJ
Wirewound Resistors 100watts 10Kohms 5%

Wirewound Resistors 100watts 10Kohms 5%

Supplier's Site
Shenzhen, China
Chassis Mount Resistors
HL10006Z10K00JJ
Chassis Mount Resistors HL10006Z10K00JJ
RES CHAS MNT 10K OHM 5% 100W

RES CHAS MNT 10K OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HL10006Z10K00JJ HL10006Z10K00JJ
Product Name Wirewound Resistors 100watts 10Kohms 5% Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630028-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers