Vishay Intertechnology, Inc. Wirewound ResistorsSeries:HL; Resistance:1kohm; Resistance Tolerance: 5%; Power Rating:100W; Opera... HL10006E1K000JE

Description
Wirewound ResistorsSeries:HL; Resistance:1kohm; Resistance Tolerance: 5%; Power Rating:100W; Opera...
Request a Quote
Description
Wirewound ResistorsSeries:HL; Resistance:1kohm; Resistance Tolerance: 5%; Power Rating:100W; Opera...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:HL; Resistance:1kohm; Resistance Tolerance: 5%; Power Rating:100W; Opera... - HL10006E1K000JE - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:HL; Resistance:1kohm; Resistance Tolerance: 5%; Power Rating:100W; Opera...
HL10006E1K000JE
Wirewound ResistorsSeries:HL; Resistance:1kohm; Resistance Tolerance: 5%; Power Rating:100W; Opera... HL10006E1K000JE
Wirewound ResistorsSeries:HL; Resistance:1kohm; Resistance Tolerance: 5%; Power Rating:100W; Opera...

Wirewound ResistorsSeries:HL; Resistance:1kohm; Resistance Tolerance: 5%; Power Rating:100W; Opera...

Supplier's Site
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Silicone - 70201861 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Silicone
70201861
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Silicone 70201861
Resistor;Wirewound;R es 1 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Silicone

Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Silicone

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number HL10006E1K000JE 70201861
Product Name Wirewound ResistorsSeries:HL; Resistance:1kohm; Resistance Tolerance: 5%; Power Rating:100W; Opera... Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Silicone
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers