Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 100watt 75Kohms 5% HL100-06Z 75K 5

Description
Wirewound Resistors - Chassis Mount 100watt 75Kohms 5%
Request a Quote
Description
Wirewound Resistors - Chassis Mount 100watt 75Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 100watt 75Kohms 5% - HL100-06Z 75K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 100watt 75Kohms 5%
HL100-06Z 75K 5
Wirewound Resistors - Chassis Mount 100watt 75Kohms 5% HL100-06Z 75K 5
Wirewound Resistors - Chassis Mount 100watt 75Kohms 5%

Wirewound Resistors - Chassis Mount 100watt 75Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HL100-06Z 75K 5
Product Name Wirewound Resistors - Chassis Mount 100watt 75Kohms 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details