Vishay Intertechnology, Inc. 55W,1,5%,BULK HL05509Z1R000JJ

Description
55W,1,5%,BULK
Request a Quote
Description
55W,1,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
55W,1,5%,BULK - HL05509Z1R000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
55W,1,5%,BULK
HL05509Z1R000JJ
55W,1,5%,BULK HL05509Z1R000JJ
55W,1,5%,BULK

55W,1,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HL05509Z1R000JJ
Product Name 55W,1,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers