Vishay Intertechnology, Inc. Wirewound Resistors 55watts 14ohms 5% HL05508Z14R00JJ

Description
Wirewound Resistors 55watts 14ohms 5%
Request a Quote
Description
Wirewound Resistors 55watts 14ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 55watts 14ohms 5% - HL05508Z14R00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 55watts 14ohms 5%
HL05508Z14R00JJ
Wirewound Resistors 55watts 14ohms 5% HL05508Z14R00JJ
Wirewound Resistors 55watts 14ohms 5%

Wirewound Resistors 55watts 14ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HL05508Z14R00JJ
Product Name Wirewound Resistors 55watts 14ohms 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers