Vishay Intertechnology, Inc. RES 50K OHM 5% 50W TUBULAR WW HL05006Z50K00JJ

Description
RES 50Kohm 5% 50W TUBULAR WW
Request a Quote Datasheet
Description
RES 50Kohm 5% 50W TUBULAR WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 5% 50W TUBULAR WW - HL05006Z50K00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 5% 50W TUBULAR WW
HL05006Z50K00JJ
RES 50K OHM 5% 50W TUBULAR WW HL05006Z50K00JJ
RES 50Kohm 5% 50W TUBULAR WW

RES 50Kohm 5% 50W TUBULAR WW

Supplier's Site
Chassis Mount Resistors - HLB-50K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLB-50K-ND
Chassis Mount Resistors HLB-50K-ND
50 kOhms ±5% 50W Wirewound Chassis Mount Resistor

50 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL05006Z50K00JJ
Chassis Mount Resistors HL05006Z50K00JJ
RES CHAS MNT 50K OHM 5% 50W

RES CHAS MNT 50K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL05006Z50K00JJ HLB-50K-ND HL05006Z50K00JJ
Product Name RES 50K OHM 5% 50W TUBULAR WW Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 50000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details