The HL05006Z3R000JJ is a chassis mount resistor from Lingto Electronic Limited, designed for industrial power applications. It features a power rating of 50 watts and a resistance value of 3 ohms with a tolerance of ±5%. The resistor is constructed with a high-temperature silicone coating and a complete welded construction, ensuring durability and stability during operation. It exhibits excellent stability with less than 3% change in resistance under normal operating conditions. The operating temperature range is from -55°C to +350°C, making it suitable for a variety of environments. The resistor is also available in non-inductive styles, which can be beneficial for applications sensitive to inductance. This product is RoHS-compliant, ensuring it meets environmental standards.
RES 3.0ohm 5% 50W TUBULAR WW
3 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 3 OHM 5% 50W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | HL05006Z3R000JJ | HLB-3.0-ND | HL05006Z3R000JJ |
| Product Name | RES 3.0 OHM 5% 50W TUBULAR WW | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 3 ohms | 3 ohms | 3 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 50 watts | 50 watts | 50 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |