RES 25ohm 5% 50W TUBULAR WW
25 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 25 OHM 5% 50W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | HL05006Z25R00JJ | HLB-25-ND | HL05006Z25R00JJ |
| Product Name | RES 25 OHM 5% 50W TUBULAR WW | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 25 ohms | 25 ohms | 25 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 50 watts | 50 watts | 50 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |