Vishay Intertechnology, Inc. RES 10K OHM 5% 50W TUBULAR WW HL05006Z10K00JJ

Description
RES 10Kohm 5% 50W TUBULAR WW
Request a Quote Datasheet
Description
RES 10Kohm 5% 50W TUBULAR WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 5% 50W TUBULAR WW - HL05006Z10K00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 5% 50W TUBULAR WW
HL05006Z10K00JJ
RES 10K OHM 5% 50W TUBULAR WW HL05006Z10K00JJ
RES 10Kohm 5% 50W TUBULAR WW

RES 10Kohm 5% 50W TUBULAR WW

Supplier's Site
Chassis Mount Resistors - HLB-10K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLB-10K-ND
Chassis Mount Resistors HLB-10K-ND
10 kOhms ±5% 50W Wirewound Chassis Mount Resistor

10 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL05006Z10K00JJ
Chassis Mount Resistors HL05006Z10K00JJ
RES CHAS MNT 10K OHM 5% 50W

RES CHAS MNT 10K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL05006Z10K00JJ HLB-10K-ND HL05006Z10K00JJ
Product Name RES 10K OHM 5% 50W TUBULAR WW Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details