Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 50watts 100ohms 5% HL05006Z100K0JJ

Description
Wirewound Resistors - Chassis Mount 50watts 100ohms 5%
Request a Quote
Description
Wirewound Resistors - Chassis Mount 50watts 100ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 50watts 100ohms 5% - HL05006Z100K0JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 50watts 100ohms 5%
HL05006Z100K0JJ
Wirewound Resistors - Chassis Mount 50watts 100ohms 5% HL05006Z100K0JJ
Wirewound Resistors - Chassis Mount 50watts 100ohms 5%

Wirewound Resistors - Chassis Mount 50watts 100ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HL05006Z100K0JJ
Product Name Wirewound Resistors - Chassis Mount 50watts 100ohms 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details