Vishay Intertechnology, Inc. Wirewound ResistorsSeries:HL; Resistance:100ohm; Resistance Tolerance:+/-5%; Power Rating:50W; Ope... HL05006E100R0JE

Description
Wirewound ResistorsSeries:HL; Resistance:100ohm; Resistance Tolerance:+/-5%; Power Rating:50W; Ope...
Request a Quote
Description
Wirewound ResistorsSeries:HL; Resistance:100ohm; Resistance Tolerance:+/-5%; Power Rating:50W; Ope...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:HL; Resistance:100ohm; Resistance Tolerance:+/-5%; Power Rating:50W; Ope... - HL05006E100R0JE - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:HL; Resistance:100ohm; Resistance Tolerance:+/-5%; Power Rating:50W; Ope...
HL05006E100R0JE
Wirewound ResistorsSeries:HL; Resistance:100ohm; Resistance Tolerance:+/-5%; Power Rating:50W; Ope... HL05006E100R0JE
Wirewound ResistorsSeries:HL; Resistance:100ohm; Resistance Tolerance:+/-5%; Power Rating:50W; Ope...

Wirewound ResistorsSeries:HL; Resistance:100ohm; Resistance Tolerance:+/-5%; Power Rating:50W; Ope...

Supplier's Site
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Silicone - 70201852 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Silicone
70201852
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Silicone 70201852
Resistor;Wirewound;R es 100 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Silicone

Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Silicone

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number HL05006E100R0JE 70201852
Product Name Wirewound ResistorsSeries:HL; Resistance:100ohm; Resistance Tolerance:+/-5%; Power Rating:50W; Ope... Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Silicone
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers