Vishay Intertechnology, Inc. 25W,5,5%,BULK HL02506Z5R000JJ

Description
25W,5,5%,BULK
Request a Quote Datasheet
Description
25W,5,5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W,5,5%,BULK - HL02506Z5R000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,5,5%,BULK
HL02506Z5R000JJ
25W,5,5%,BULK HL02506Z5R000JJ
25W,5,5%,BULK

25W,5,5%,BULK

Supplier's Site
Chassis Mount Resistors - HLA-5.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLA-5.0-ND
Chassis Mount Resistors HLA-5.0-ND
5 Ohms ±5% 25W Wirewound Chassis Mount Resistor

5 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL02506Z5R000JJ
Chassis Mount Resistors HL02506Z5R000JJ
RES CHAS MNT 5 OHM 5% 25W

RES CHAS MNT 5 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL02506Z5R000JJ HLA-5.0-ND HL02506Z5R000JJ
Product Name 25W,5,5%,BULK Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details