Vishay Intertechnology, Inc. Wirewound Resistors 25watts 3.0Kohms 5% HL02506Z3K000JJ

Description
Wirewound Resistors 25watts 3.0Kohms 5%
Request a Quote
Description
Wirewound Resistors 25watts 3.0Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 25watts 3.0Kohms 5% - HL02506Z3K000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 25watts 3.0Kohms 5%
HL02506Z3K000JJ
Wirewound Resistors 25watts 3.0Kohms 5% HL02506Z3K000JJ
Wirewound Resistors 25watts 3.0Kohms 5%

Wirewound Resistors 25watts 3.0Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HL02506Z3K000JJ
Product Name Wirewound Resistors 25watts 3.0Kohms 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details