Vishay Intertechnology, Inc. 25W,25,5%,BULK HL02506Z25R00JJ

Description
25W,25,5%,BULK
Request a Quote Datasheet
Description
25W,25,5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W,25,5%,BULK - HL02506Z25R00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,25,5%,BULK
HL02506Z25R00JJ
25W,25,5%,BULK HL02506Z25R00JJ
25W,25,5%,BULK

25W,25,5%,BULK

Supplier's Site
Chassis Mount Resistors - HLA-25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLA-25-ND
Chassis Mount Resistors HLA-25-ND
25 Ohms ±5% 25W Wirewound Chassis Mount Resistor

25 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL02506Z25R00JJ
Chassis Mount Resistors HL02506Z25R00JJ
RES CHAS MNT 25 OHM 5% 25W

RES CHAS MNT 25 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL02506Z25R00JJ HLA-25-ND HL02506Z25R00JJ
Product Name 25W,25,5%,BULK Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 2-1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details