Vishay Intertechnology, Inc. Wirewound Resistors 25watts 250ohms 5% HL02506Z250R0JJ

Description
Wirewound Resistors 25watts 250ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 25watts 250ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 25watts 250ohms 5% - HL02506Z250R0JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 25watts 250ohms 5%
HL02506Z250R0JJ
Wirewound Resistors 25watts 250ohms 5% HL02506Z250R0JJ
Wirewound Resistors 25watts 250ohms 5%

Wirewound Resistors 25watts 250ohms 5%

Supplier's Site
Chassis Mount Resistors - HLA-250-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLA-250-ND
Chassis Mount Resistors HLA-250-ND
250 Ohms ±5% 25W Wirewound Chassis Mount Resistor

250 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number HL02506Z250R0JJ HLA-250-ND
Product Name Wirewound Resistors 25watts 250ohms 5% Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 250 ohms 250 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details