Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 5% 25W ¦30ppm/¦C RDL Lug Bolt-On HL02506Z1K500JJ

Description
Res Wirewound 1.5K Ohm 5% 25W ¦30ppm/¦C RDL Lug Bolt-On
Request a Quote
Description
Res Wirewound 1.5K Ohm 5% 25W ¦30ppm/¦C RDL Lug Bolt-On
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 25W ¦30ppm/¦C RDL Lug Bolt-On - HL02506Z1K500JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 25W ¦30ppm/¦C RDL Lug Bolt-On
HL02506Z1K500JJ
Res Wirewound 1.5K Ohm 5% 25W ¦30ppm/¦C RDL Lug Bolt-On HL02506Z1K500JJ
Res Wirewound 1.5K Ohm 5% 25W ¦30ppm/¦C RDL Lug Bolt-On

Res Wirewound 1.5K Ohm 5% 25W ¦30ppm/¦C RDL Lug Bolt-On

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HL02506Z1K500JJ
Product Name Res Wirewound 1.5K Ohm 5% 25W ¦30ppm/¦C RDL Lug Bolt-On
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details