Vishay Intertechnology, Inc. Wirewound Resistors 25watts 150ohms 5% HL02506Z150R0JJ

Description
Wirewound Resistors 25watts 150ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 25watts 150ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 25watts 150ohms 5% - HL02506Z150R0JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 25watts 150ohms 5%
HL02506Z150R0JJ
Wirewound Resistors 25watts 150ohms 5% HL02506Z150R0JJ
Wirewound Resistors 25watts 150ohms 5%

Wirewound Resistors 25watts 150ohms 5%

Supplier's Site
Chassis Mount Resistors - HLA-150-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLA-150-ND
Chassis Mount Resistors HLA-150-ND
150 Ohms ±5% 25W Wirewound Chassis Mount Resistor

150 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL02506Z150R0JJ
Chassis Mount Resistors HL02506Z150R0JJ
RES CHAS MNT 150 OHM 5% 25W

RES CHAS MNT 150 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL02506Z150R0JJ HLA-150-ND HL02506Z150R0JJ
Product Name Wirewound Resistors 25watts 150ohms 5% Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers