Vishay Intertechnology, Inc. Chassis Mount Resistors HL02506Z10R00JJ

Description
10 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HLA-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLA-10-ND
Chassis Mount Resistors HLA-10-ND
10 Ohms ±5% 25W Wirewound Chassis Mount Resistor

10 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 10 OHM 5% 25W TUBULAR WW - HL02506Z10R00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 5% 25W TUBULAR WW
HL02506Z10R00JJ
RES 10 OHM 5% 25W TUBULAR WW HL02506Z10R00JJ
RES 10ohm 5% 25W TUBULAR WW

RES 10ohm 5% 25W TUBULAR WW

Supplier's Site
Shenzhen, China
Chassis Mount Resistors
HL02506Z10R00JJ
Chassis Mount Resistors HL02506Z10R00JJ
RES CHAS MNT 10 OHM 5% 25W

RES CHAS MNT 10 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HLA-10-ND HL02506Z10R00JJ HL02506Z10R00JJ
Product Name Chassis Mount Resistors RES 10 OHM 5% 25W TUBULAR WW Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details