Vishay Intertechnology, Inc. RES 100 OHM 5% 25W TUBULAR WW HL02506Z100R0JJ

Description
RES 100ohm 5% 25W TUBULAR WW
Request a Quote Datasheet
Description
RES 100ohm 5% 25W TUBULAR WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 5% 25W TUBULAR WW - HL02506Z100R0JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5% 25W TUBULAR WW
HL02506Z100R0JJ
RES 100 OHM 5% 25W TUBULAR WW HL02506Z100R0JJ
RES 100ohm 5% 25W TUBULAR WW

RES 100ohm 5% 25W TUBULAR WW

Supplier's Site
Chassis Mount Resistors - HLA-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLA-100-ND
Chassis Mount Resistors HLA-100-ND
100 Ohms ±5% 25W Wirewound Chassis Mount Resistor

100 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL02506Z100R0JJ
Chassis Mount Resistors HL02506Z100R0JJ
RES CHAS MNT 100 OHM 5% 25W

RES CHAS MNT 100 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL02506Z100R0JJ HLA-100-ND HL02506Z100R0JJ
Product Name RES 100 OHM 5% 25W TUBULAR WW Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details