Vishay Intertechnology, Inc. Wirewound ResistorsSeries:HL; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:25W; Ope... HL02506E10R00JE

Description
Wirewound ResistorsSeries:HL; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:25W; Ope...
Request a Quote
Description
Wirewound ResistorsSeries:HL; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:25W; Ope...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:HL; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:25W; Ope... - HL02506E10R00JE - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:HL; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:25W; Ope...
HL02506E10R00JE
Wirewound ResistorsSeries:HL; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:25W; Ope... HL02506E10R00JE
Wirewound ResistorsSeries:HL; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:25W; Ope...

Wirewound ResistorsSeries:HL; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:25W; Ope...

Supplier's Site
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Silicone - 70201835 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Silicone
70201835
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Silicone 70201835
Resistor;Wirewound;R es 10 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Silicone

Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Silicone

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number HL02506E10R00JE 70201835
Product Name Wirewound ResistorsSeries:HL; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:25W; Ope... Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Silicone
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers