Vishay Intertechnology, Inc. 25W,100,5%,BULK HL02416N100R0JJ

Description
25W,100,5%,BULK
Request a Quote
Description
25W,100,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25W,100,5%,BULK - HL02416N100R0JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,100,5%,BULK
HL02416N100R0JJ
25W,100,5%,BULK HL02416N100R0JJ
25W,100,5%,BULK

25W,100,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HL02416N100R0JJ
Product Name 25W,100,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers