Vishay Intertechnology, Inc. 30W,3K,5%,BULK HL02408Z3K000JJ

Description
30W,3K,5%,BULK
Request a Quote
Description
30W,3K,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30W,3K,5%,BULK - HL02408Z3K000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
30W,3K,5%,BULK
HL02408Z3K000JJ
30W,3K,5%,BULK HL02408Z3K000JJ
30W,3K,5%,BULK

30W,3K,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HL02408Z3K000JJ
Product Name 30W,3K,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers