Vishay Intertechnology, Inc. Wirewound Resistors 25watts 500ohms 5% HL02002E500R0JE5

Description
Wirewound Resistors 25watts 500ohms 5%
Request a Quote
Description
Wirewound Resistors 25watts 500ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 25watts 500ohms 5% - HL02002E500R0JE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 25watts 500ohms 5%
HL02002E500R0JE5
Wirewound Resistors 25watts 500ohms 5% HL02002E500R0JE5
Wirewound Resistors 25watts 500ohms 5%

Wirewound Resistors 25watts 500ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HL02002E500R0JE5
Product Name Wirewound Resistors 25watts 500ohms 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details