RES, 75R, 5%, 40W, WIREWOUND; Resistance:75ohm; Product Range:HL Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29C8930 |
| Product Name | Res, 75R, 5%, 40W, Wirewound; Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Wirewound |
| Resistance Range | 75 ohms |