Vishay Precision Group Resistor HL-25-06Z

Description
RESISTOR 25W 500OHM 5PERCENT. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR 25W 500OHM 5PERCENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 15078394 - Radwell International
Willingboro, NJ, United States
Resistor
15078394
Resistor 15078394
RESISTOR 25W 500OHM 5PERCENT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR 25W 500OHM 5PERCENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 15078394
Product Name Resistor
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details