Vishay Intertechnology, Inc. Ceramic Capacitors - HFU220KBFEF0KR HFU220KBFEF0KR

Description
Manufacturer: Vishay BC Components Win Source Part Number: 774825-HFU220KBFEF0K R Series: HFU Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: High Voltage Package: Radial, Disc Applications: General Capacitance: 22pF Tolerance: ±10% Temperature Coefficient: N750 Lead Spacing: 0.492" (12.50mm) Lead Style: Straight Family Name: HFU Categories: Capacitors Dimension: 0.276" Dia (7.00mm) Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 6000V (6kV) Introduction Date: August 27, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 774825-HFU220KBFEF0K R Series: HFU Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: High Voltage Package: Radial, Disc Applications: General Capacitance: 22pF Tolerance: ±10% Temperature Coefficient: N750 Lead Spacing: 0.492" (12.50mm) Lead Style: Straight Family Name: HFU Categories: Capacitors Dimension: 0.276" Dia (7.00mm) Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 6000V (6kV) Introduction Date: August 27, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HFU220KBFEF0KR - 774825-HFU220KBFEF0KR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - HFU220KBFEF0KR
774825-HFU220KBFEF0KR
Ceramic Capacitors - HFU220KBFEF0KR 774825-HFU220KBFEF0KR
Manufacturer: Vishay BC Components Win Source Part Number: 774825-HFU220KBFEF0K R Series: HFU Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: High Voltage Package: Radial, Disc Applications: General Capacitance: 22pF Tolerance: ±10% Temperature Coefficient: N750 Lead Spacing: 0.492" (12.50mm) Lead Style: Straight Family Name: HFU Categories: Capacitors Dimension: 0.276" Dia (7.00mm) Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 6000V (6kV) Introduction Date: August 27, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 774825-HFU220KBFEF0KR
Series: HFU
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: High Voltage
Package: Radial, Disc
Applications: General
Capacitance: 22pF
Tolerance: ±10%
Temperature Coefficient: N750
Lead Spacing: 0.492" (12.50mm)
Lead Style: Straight
Family Name: HFU
Categories: Capacitors
Dimension: 0.276" Dia (7.00mm)
Height - Seated (Maximum): 0.394" (10.00mm)
Voltage Rating DC: 6000V (6kV)
Introduction Date: August 27, 2008
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
22PF 6KV Capacitor - 60-HFU220KBFEF0KR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22PF 6KV Capacitor
60-HFU220KBFEF0KR
22PF 6KV Capacitor 60-HFU220KBFEF0KR
CAP CER 22PF 6KV N750 RADIAL Product overview: HFU220KBFEF0KR from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 6KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HFU220KBFEF0KR can be used for catalog matching and distributor lookup.

CAP CER 22PF 6KV N750 RADIAL Product overview: HFU220KBFEF0KR from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 6KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HFU220KBFEF0KR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 774825-HFU220KBFEF0KR 60-HFU220KBFEF0KR
Product Name Ceramic Capacitors - HFU220KBFEF0KR 22PF 6KV Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 10 (+/- %)
WVDC 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX470K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers