Vishay Intertechnology, Inc. 75 A Diode and Rectifier HFA75MC40C

Description
DIODE 75 A, SILICON, RECTIFIER DIODE, TO-249AA, Rectifier Diode Product overview: HFA75MC40C from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA75MC40C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 75 A, SILICON, RECTIFIER DIODE, TO-249AA, Rectifier Diode Product overview: HFA75MC40C from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA75MC40C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 A Diode and Rectifier - 286-HFA75MC40C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 A Diode and Rectifier
286-HFA75MC40C
75 A Diode and Rectifier 286-HFA75MC40C
DIODE 75 A, SILICON, RECTIFIER DIODE, TO-249AA, Rectifier Diode Product overview: HFA75MC40C from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA75MC40C can be used for catalog matching and distributor lookup.

DIODE 75 A, SILICON, RECTIFIER DIODE, TO-249AA, Rectifier Diode Product overview: HFA75MC40C from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA75MC40C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - HFA75MC40C - 44992-HFA75MC40C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA75MC40C
44992-HFA75MC40C
Diodes, Rectifiers - Arrays - HFA75MC40C 44992-HFA75MC40C
Manufacturer: Vishay Win Source Part Number: 44992-HFA75MC40C Packaging: Bulk Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 75A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 3μA @ 400V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 75A (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-249AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 44992-HFA75MC40C
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 75A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 3μA @ 400V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 75A (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-249AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-HFA75MC40C 44992-HFA75MC40C
Product Name 75 A Diode and Rectifier Diodes, Rectifiers - Arrays - HFA75MC40C
Package Bulk TO-249AA
IO 75 amps
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data