Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - HFA70NC60CSL HFA70NC60CSL

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775994-HFA70NC60CSL Series: HEXFRED Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: D-61-8-SL Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 110ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 56A (DC) Part Status: Obsolete(EOL) Family Name: HFA70NC60CSL Categories: Discrete Semiconductor Products Manufacturer Package: D-61-8-SL Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 35A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): HFA70NC60CSLPBF; Introduction Date: February 01, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775994-HFA70NC60CSL Series: HEXFRED Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: D-61-8-SL Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 110ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 56A (DC) Part Status: Obsolete(EOL) Family Name: HFA70NC60CSL Categories: Discrete Semiconductor Products Manufacturer Package: D-61-8-SL Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 35A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): HFA70NC60CSLPBF; Introduction Date: February 01, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - HFA70NC60CSL - 775994-HFA70NC60CSL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA70NC60CSL
775994-HFA70NC60CSL
Diodes, Rectifiers - Arrays - HFA70NC60CSL 775994-HFA70NC60CSL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775994-HFA70NC60CSL Series: HEXFRED Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: D-61-8-SL Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 110ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 56A (DC) Part Status: Obsolete(EOL) Family Name: HFA70NC60CSL Categories: Discrete Semiconductor Products Manufacturer Package: D-61-8-SL Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 35A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): HFA70NC60CSLPBF; Introduction Date: February 01, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775994-HFA70NC60CSL
Series: HEXFRED
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: D-61-8-SL
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 110ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 56A (DC)
Part Status: Obsolete(EOL)
Family Name: HFA70NC60CSL
Categories: Discrete Semiconductor Products
Manufacturer Package: D-61-8-SL
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 35A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): HFA70NC60CSLPBF;
Introduction Date: February 01, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
70A Diode and Rectifier - 286-HFA70NC60CSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70A Diode and Rectifier
286-HFA70NC60CSL
70A Diode and Rectifier 286-HFA70NC60CSL
Rectifier Diode Switching 70A 110ns 3-Pin(2+Tab) Case D-61-8-SL Product overview: HFA70NC60CSL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA70NC60CSL can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 70A 110ns 3-Pin(2+Tab) Case D-61-8-SL Product overview: HFA70NC60CSL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA70NC60CSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 775994-HFA70NC60CSL 286-HFA70NC60CSL
Product Name Diodes, Rectifiers - Arrays - HFA70NC60CSL 70A Diode and Rectifier
Diode Type Standard
VF 1.5 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY-QH - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
Switching Diodes - 1219462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YA868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details