In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes.
Features:
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 70078849 |
| Product Name | 600V 50A HEXFRED COMMON CATHODE DIODE IN A TO-247AC PACKAGE |
| Arrangement | Common Catode |
| Diode Type | General Purpose |
| Diode Applications | Rectifier |
| VF | 1.7 volts |
| IF | 50000 mA |