Diode Switching 1.2KV 32A 3-Pin(3+Tab) TO-247AC Product overview: HFA32PA120CPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 32A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 32A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA32PA120CPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 44955-HFA32PA120CPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Voltage - Forward (Vf) (Max) @ If: 3V @ 16A
Reverse Recovery Time (trr): 135ns
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-HFA32PA120CPBF | 44955-HFA32PA120CPBF |
| Product Name | 1.2KV 32A Diode and Rectifier | Diodes, Rectifiers - Arrays - HFA32PA120CPBF |
| Package | Rail/Tube | TO-247; TO-247AC |
| RoHS Compliant | RoHS | |
| IO | 16 amps | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Standard |