Vishay Intertechnology, Inc. 30A 1200V Diode and Rectifier HFA30PB120PBF

Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 30A, 1200V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT, MODIFIED TO-247AC, 2 PIN Product overview: HFA30PB120PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA30PB120PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 30A, 1200V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT, MODIFIED TO-247AC, 2 PIN Product overview: HFA30PB120PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA30PB120PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30A 1200V Diode and Rectifier - 280-HFA30PB120PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 1200V Diode and Rectifier
280-HFA30PB120PBF
30A 1200V Diode and Rectifier 280-HFA30PB120PBF
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 30A, 1200V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT, MODIFIED TO-247AC, 2 PIN Product overview: HFA30PB120PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA30PB120PBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 30A, 1200V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT, MODIFIED TO-247AC, 2 PIN Product overview: HFA30PB120PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA30PB120PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - HFA30PB120PBF - 204771-HFA30PB120PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA30PB120PBF
204771-HFA30PB120PBF
Diodes, Rectifiers - Single - HFA30PB120PBF 204771-HFA30PB120PBF
Manufacturer: Vishay Win Source Part Number: 204771-HFA30PB120PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 4.1V @ 30A Reverse Recovery Time (trr): 170ns Current - Reverse Leakage @ Vr: 40μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 204771-HFA30PB120PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 4.1V @ 30A
Reverse Recovery Time (trr): 170ns
Current - Reverse Leakage @ Vr: 40μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode, HEXFRED, 1200V 30A, TO-247 (2 Pin) - 70078846 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, HEXFRED, 1200V 30A, TO-247 (2 Pin)
70078846
Diode, HEXFRED, 1200V 30A, TO-247 (2 Pin) 70078846
In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at Operating Conditions Benefits: Reduced RFI and EMI Reduced Power Loss in Diode and Switching Transistor Higher Frequency Operation Reduced Snubbing Reduced Parts Count

In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes.
Features:

  • Ultrafast Recovery
  • Ultrasoft Recovery
  • Very Low IRRM
  • Very Low Qrr
  • Specified at Operating Conditions
    Benefits:
  • Reduced RFI and EMI
  • Reduced Power Loss in Diode and Switching Transistor
  • Higher Frequency Operation
  • Reduced Snubbing
  • Reduced Parts Count
Supplier's Site
Diode Switching 30A 2-Pin(2+Tab) TO-247AC Modified Tube - 866-HFA30PB120PBF - Utmel Electronic Limited
Hong Kong, China
Diode Switching 30A 2-Pin(2+Tab) TO-247AC Modified Tube
866-HFA30PB120PBF
Diode Switching 30A 2-Pin(2+Tab) TO-247AC Modified Tube 866-HFA30PB120PBF
Diode Switching 30A 2-Pin(2+Tab) TO-247AC Modified Tube

Diode Switching 30A 2-Pin(2+Tab) TO-247AC Modified Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Utmel Electronic Limited
Product Category Rectifiers Diodes Diode Arrays Diodes
Product Number 280-HFA30PB120PBF 204771-HFA30PB120PBF 70078846 866-HFA30PB120PBF
Product Name 30A 1200V Diode and Rectifier Diodes, Rectifiers - Single - HFA30PB120PBF Diode, HEXFRED, 1200V 30A, TO-247 (2 Pin) Diode Switching 30A 2-Pin(2+Tab) TO-247AC Modified Tube
Package Rail/Tube TO-247
RoHS Compliant RoHS RoHS
IO 30 amps
Diode Type Standard General Purpose
VF 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data